Panasonic Res, 47R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic ERG5SJ470

Description
RES, 47R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic - 90Y9874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
90Y9874
Res, 47R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic 90Y9874
RES, 47R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 47R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9874
Product Name Res, 47R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details