Panasonic Res, 27K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic ERG5SJ273

Description
RES, 27K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Description
RES, 27K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic - 90Y9867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
90Y9867
Res, 27K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic 90Y9867
RES, 27K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 27K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9867
Product Name Res, 27K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 27000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details