RES, 22K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 90Y9866 |
| Product Name | Res, 22K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 22000 ohms |
| Tolerance | 5 +/- % |