The product is a metal oxide film resistor with a resistance value of 2.2 kΩ, a power rating of 5W, and a tolerance of ±5%. It features an axial leaded design, making it suitable for various PCB applications. The resistor is compliant with RoHS standards and has a maximum voltage rating of 500V. It is designed for high reliability and is non-flammable, which enhances its safety in electronic circuits. The product is part of the ERG series, known for its miniaturized size and automatic insertion capability. This resistor is ideal for engineers looking for a dependable component in their designs.
RES, 2K2, 5%, 5W, AXIAL, METAL OXIDE; Resistance:2.2kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 90Y9865 |
| Product Name | Res, 2K2, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 2200 ohms |