Panasonic Res, 18R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic ERG5SJ180

Description
RES, 18R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:18ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 18R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:18ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic - 90Y9859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
90Y9859
Res, 18R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic 90Y9859
RES, 18R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:18ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 18R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:18ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9859
Product Name Res, 18R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 18 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details