Panasonic Res, 15K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic ERG5SJ153

Description
RES, 15K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:15kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Description
RES, 15K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:15kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic - 90Y9858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
90Y9858
Res, 15K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic 90Y9858
RES, 15K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:15kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 15K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:15kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9858
Product Name Res, 15K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers