Panasonic Res, 1K5, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic ERG5SJ152

Description
RES, 1K5, 5%, 5W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Description
RES, 1K5, 5%, 5W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic - 90Y9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
90Y9857
Res, 1K5, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic 90Y9857
RES, 1K5, 5%, 5W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 1K5, 5%, 5W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9857
Product Name Res, 1K5, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details