Panasonic Res, 100R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic ERG5SJ101

Description
RES, 100R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 100R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic - 90Y9849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
90Y9849
Res, 100R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic 90Y9849
RES, 100R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 100R, 5%, 5W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9849
Product Name Res, 100R, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers