Panasonic Res, 820R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ821

Description
RES, 820R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:820ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 820R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:820ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9845
Res, 820R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9845
RES, 820R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:820ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 820R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:820ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9845
Product Name Res, 820R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details