Panasonic Res, 6K8, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ682

Description
RES, 6K8, 5%, 3W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Description
RES, 6K8, 5%, 3W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9843
Res, 6K8, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9843
RES, 6K8, 5%, 3W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 6K8, 5%, 3W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9843
Product Name Res, 6K8, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details