Panasonic Res, 56R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ560

Description
RES, 56R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:56ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:56ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 96Y7801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
96Y7801
Res, 56R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 96Y7801
RES, 56R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:56ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 56R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:56ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7801
Product Name Res, 56R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 56 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details