Panasonic Res, 47K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ473

Description
RES, 47K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:47kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:47kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9839
Res, 47K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9839
RES, 47K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:47kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 47K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:47kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9839
Product Name Res, 47K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details