Panasonic Res, 3K9, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ392

Description
RES, 3K9, 5%, 3W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 5%, 3W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9834
Res, 3K9, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9834
RES, 3K9, 5%, 3W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 3K9, 5%, 3W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9834
Product Name Res, 3K9, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details