Panasonic Res, 33K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ333

Description
RES, 33K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:33kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Description
RES, 33K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:33kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9832
Res, 33K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9832
RES, 33K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:33kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 33K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:33kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9832
Product Name Res, 33K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details