Panasonic Res, 3K3, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ332

Description
RES, 3K3, 5%, 3W, AXIAL, METAL OXIDE; Resistance:3.3kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Description
RES, 3K3, 5%, 3W, AXIAL, METAL OXIDE; Resistance:3.3kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9831
Res, 3K3, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9831
RES, 3K3, 5%, 3W, AXIAL, METAL OXIDE; Resistance:3.3kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 3K3, 5%, 3W, AXIAL, METAL OXIDE; Resistance:3.3kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9831
Product Name Res, 3K3, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details