Panasonic Res, 27K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ273

Description
RES, 27K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9828
Res, 27K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9828
RES, 27K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 27K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9828
Product Name Res, 27K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 27000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details