Panasonic Res, 180R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ181

Description
RES, 180R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:180ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 180R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:180ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9819
Res, 180R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9819
RES, 180R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:180ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 180R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:180ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9819
Product Name Res, 180R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details