Panasonic Resistor ERG3SJ153

Description
DISCONTINUED BY MANUFACTURER, RESISTOR, AXIAL, METAL FILM OXIDE, 15K OHM, 5%, 3W, 15 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR, AXIAL, METAL FILM OXIDE, 15K OHM, 5%, 3W, 15 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 20580299 - Radwell International
Willingboro, NJ, United States
Resistor
20580299
Resistor 20580299
DISCONTINUED BY MANUFACTURER, RESISTOR, AXIAL, METAL FILM OXIDE, 15K OHM, 5%, 3W, 15 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, AXIAL, METAL FILM OXIDE, 15K OHM, 5%, 3W, 15 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 15K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9817
Res, 15K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9817
RES, 15K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:15kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 15K, 5%, 3W, AXIAL, METAL OXIDE; Resistance:15kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 20580299 90Y9817
Product Name Resistor Res, 15K, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details