Panasonic Res, 1K5, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ152

Description
RES, 1K5, 5%, 3W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Description
RES, 1K5, 5%, 3W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 31AC7523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
31AC7523
Res, 1K5, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 31AC7523
RES, 1K5, 5%, 3W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 1K5, 5%, 3W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31AC7523
Product Name Res, 1K5, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details