Panasonic Res, 150R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ151

Description
RES, 150R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:150ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Description
RES, 150R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:150ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9816
Res, 150R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9816
RES, 150R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:150ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 150R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:150ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9816
Product Name Res, 150R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details