Panasonic Res, 100R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic ERG3SJ101

Description
RES, 100R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 100R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic - 90Y9809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
90Y9809
Res, 100R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic 90Y9809
RES, 100R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 100R, 5%, 3W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9809
Product Name Res, 100R, 5%, 3W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers