Panasonic Through Hole Resistors - ERG2SJ683E ERG2SJ683E

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965956-ERG2SJ683E Termination: Axial Voltage Rating: 700 V Length: 12 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Composition: Metal Oxide Resistance: 68 kΩ Power Rating: 2 W Diameter: 4 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V Lead Diameter: 800 µm
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965956-ERG2SJ683E Termination: Axial Voltage Rating: 700 V Length: 12 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Composition: Metal Oxide Resistance: 68 kΩ Power Rating: 2 W Diameter: 4 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V Lead Diameter: 800 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ERG2SJ683E - 965956-ERG2SJ683E - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - ERG2SJ683E
965956-ERG2SJ683E
Through Hole Resistors - ERG2SJ683E 965956-ERG2SJ683E
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965956-ERG2SJ683E Termination: Axial Voltage Rating: 700 V Length: 12 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Composition: Metal Oxide Resistance: 68 kΩ Power Rating: 2 W Diameter: 4 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V Lead Diameter: 800 µm

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965956-ERG2SJ683E
Termination: Axial
Voltage Rating: 700 V
Length: 12 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 350 ppm/°C
Composition: Metal Oxide
Resistance: 68 kΩ
Power Rating: 2 W
Diameter: 4 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 350 V
Lead Diameter: 800 µm

Buy Now
2W Resistor - 53-ERG2SJ683E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-ERG2SJ683E
2W Resistor 53-ERG2SJ683E
Res Metal Oxide 68K Ohm 5% 2W ±350ppm/°C Conformal RDL Thru-Hole Ammo Pack Product overview: ERG2SJ683E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG2SJ683E can be used for catalog matching and distributor lookup.

Res Metal Oxide 68K Ohm 5% 2W ±350ppm/°C Conformal RDL Thru-Hole Ammo Pack Product overview: ERG2SJ683E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG2SJ683E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 965956-ERG2SJ683E 53-ERG2SJ683E
Product Name Through Hole Resistors - ERG2SJ683E 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C 350 ±ppm/°C
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details