Panasonic Res, 68K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic ERG1SJ683

Description
RES, 68K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:68kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:68kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic - 90Y9768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
90Y9768
Res, 68K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic 90Y9768
RES, 68K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:68kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 68K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:68kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9768
Product Name Res, 68K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers