Panasonic Res, 4K7, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic ERG1SJ472

Description
RES, 4K7, 5%, 1W, AXIAL, METAL OXIDE; Resistance:4.7kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 5%, 1W, AXIAL, METAL OXIDE; Resistance:4.7kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic - 90Y9759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
90Y9759
Res, 4K7, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic 90Y9759
RES, 4K7, 5%, 1W, AXIAL, METAL OXIDE; Resistance:4.7kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 4K7, 5%, 1W, AXIAL, METAL OXIDE; Resistance:4.7kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9759
Product Name Res, 4K7, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details