Panasonic Res, 39K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic ERG1SJ393

Description
RES, 39K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:39kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Description
RES, 39K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:39kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic - 25AC2503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
25AC2503
Res, 39K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic 25AC2503
RES, 39K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:39kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 39K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:39kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC2503
Product Name Res, 39K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 39000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details