Panasonic Res, 3K9, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic ERG1SJ392

Description
RES, 3K9, 5%, 1W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Description
RES, 3K9, 5%, 1W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic - 90Y9756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
90Y9756
Res, 3K9, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic 90Y9756
RES, 3K9, 5%, 1W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 3K9, 5%, 1W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9756
Product Name Res, 3K9, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers