Panasonic Res, 27K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic ERG1SJ273

Description
RES, 27K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Description
RES, 27K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic - 90Y9749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
90Y9749
Res, 27K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic 90Y9749
RES, 27K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 27K, 5%, 1W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9749
Product Name Res, 27K, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 27000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers