RES, 15R, 5%, 1W, AXIAL, METAL OXIDE; Resistance:15ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 90Y9735 |
| Product Name | Res, 15R, 5%, 1W, Axial, Metal Oxide; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 15 ohms |
| Tolerance | 5 +/- % |