Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135659-ERG1SG391V
Termination: Axial
Length: 9 mm
Contact Plating: Tin
Tolerance: 2 %
Temperature Coefficient: 350 ppm/°C
Composition: Metal Oxide
Resistance: 390 Ω
Power Rating: 1 W
Diameter: 2.8 mm
Categories: Custom Parts
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 235 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135659-ERG1SG391V |
| Product Name | Custom Parts - Custom Parts (E - I) - ERG1SG391V |