Panasonic Res, 8K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ822

Description
RES, 8K2, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:8.2kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Description
RES, 8K2, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:8.2kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9808
Res, 8K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9808
RES, 8K2, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:8.2kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 8K2, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:8.2kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9808
Product Name Res, 8K2, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers