Panasonic Res, 680R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ681

Description
RES, 680R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:680ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Description
RES, 680R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:680ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9805
Res, 680R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9805
RES, 680R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:680ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 680R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:680ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9805
Product Name Res, 680R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details