Panasonic Res, 5K6, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ562

Description
RES, 5K6, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9803
Res, 5K6, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9803
RES, 5K6, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 5K6, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9803
Product Name Res, 5K6, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 5600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers