Panasonic Res, 560R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ561

Description
RES, 560R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Description
RES, 560R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9802
Res, 560R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9802
RES, 560R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 560R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9802
Product Name Res, 560R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 560 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers