RES, 47R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 90Y9797 |
| Product Name | Res, 47R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 47 ohms |
| Tolerance | 5 +/- % |