Panasonic Res, 3K9, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ392

Description
RES, 3K9, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9795
Res, 3K9, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9795
RES, 3K9, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 3K9, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9795
Product Name Res, 3K9, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details