Panasonic Through Hole Resistors - ERG12SJ332 ERG12SJ332

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141606-ERG12SJ332 Packaging: Cut Tape Termination: Axial Voltage Rating: 300 V Length: 6.35 mm Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Composition: Metal Film, Metal Oxide Resistance: 3.3 kΩ Power Rating: 500 mW Diameter: 2.3 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V REACH SVHC: No SVHC Lead Diameter: 650 µm Max Operating Temperature: 130 °C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141606-ERG12SJ332 Packaging: Cut Tape Termination: Axial Voltage Rating: 300 V Length: 6.35 mm Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Composition: Metal Film, Metal Oxide Resistance: 3.3 kΩ Power Rating: 500 mW Diameter: 2.3 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V REACH SVHC: No SVHC Lead Diameter: 650 µm Max Operating Temperature: 130 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ERG12SJ332 - 1141606-ERG12SJ332 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - ERG12SJ332
1141606-ERG12SJ332
Through Hole Resistors - ERG12SJ332 1141606-ERG12SJ332
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141606-ERG12SJ332 Packaging: Cut Tape Termination: Axial Voltage Rating: 300 V Length: 6.35 mm Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Composition: Metal Film, Metal Oxide Resistance: 3.3 kΩ Power Rating: 500 mW Diameter: 2.3 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 300 V REACH SVHC: No SVHC Lead Diameter: 650 µm Max Operating Temperature: 130 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141606-ERG12SJ332
Packaging: Cut Tape
Termination: Axial
Voltage Rating: 300 V
Length: 6.35 mm
Tolerance: 5 %
Temperature Coefficient: 350 ppm/°C
Composition: Metal Film, Metal Oxide
Resistance: 3.3 kΩ
Power Rating: 500 mW
Diameter: 2.3 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
REACH SVHC: No SVHC
Lead Diameter: 650 µm
Max Operating Temperature: 130 °C

Buy Now
Through-Hole 0.5W Resistor - 53-ERG12SJ332 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
53-ERG12SJ332
Through-Hole 0.5W Resistor 53-ERG12SJ332
ERG Series Axial Through Hole Fixed Resistor 3.3kOhms +/-5% 0.5W +/-350ppm/degC Product overview: ERG12SJ332 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG12SJ332 can be used for catalog matching and distributor lookup.

ERG Series Axial Through Hole Fixed Resistor 3.3kOhms +/-5% 0.5W +/-350ppm/degC Product overview: ERG12SJ332 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG12SJ332 can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 3K3, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9792
Res, 3K3, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9792
RES, 3K3, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:3.3kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 3K3, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:3.3kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1141606-ERG12SJ332 53-ERG12SJ332 90Y9792
Product Name Through Hole Resistors - ERG12SJ332 Through-Hole 0.5W Resistor Res, 3K3, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Technology / Construction MetalFilm MetalOxide
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C 350 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers