Panasonic Res, 2K7, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ272

Description
RES, 2K7, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:2.7kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:2.7kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 74AC0873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
74AC0873
Res, 2K7, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 74AC0873
RES, 2K7, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:2.7kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 2K7, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:2.7kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC0873
Product Name Res, 2K7, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 2700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details