Panasonic Res, 22K, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ223

Description
RES, 22K, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9787
Res, 22K, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9787
RES, 22K, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 22K, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9787
Product Name Res, 22K, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details