Panasonic Res, 22R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ220

Description
RES, 22R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Description
RES, 22R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9784
Res, 22R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9784
RES, 22R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 22R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9784
Product Name Res, 22R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details