Panasonic Res, 1K8, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ182

Description
RES, 1K8, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:1.8kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Description
RES, 1K8, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:1.8kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9783
Res, 1K8, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9783
RES, 1K8, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:1.8kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 1K8, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:1.8kohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9783
Product Name Res, 1K8, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 1800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers