Panasonic Res, 15R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ150

Description
RES, 15R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:15ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:15ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 74AC0870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
74AC0870
Res, 15R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 74AC0870
RES, 15R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:15ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 15R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:15ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC0870
Product Name Res, 15R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details