Panasonic Res, 120R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic ERG12SJ121

Description
RES, 120R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:120ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:120ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic - 90Y9776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
90Y9776
Res, 120R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic 90Y9776
RES, 120R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:120ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

RES, 120R, 5%, 500MW, AXIAL, METAL OXIDE; Resistance:120ohm; Product Range:ERG Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Oxide; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9776
Product Name Res, 120R, 5%, 500Mw, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 120 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers