Panasonic Resistor ERG-3SJ560V

Description
RESISTOR, AXIAL, 56 OHMS, 3W, 5% TOLERANCE, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, AXIAL, 56 OHMS, 3W, 5% TOLERANCE, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 130271865 - Radwell International
Willingboro, NJ, United States
Resistor
130271865
Resistor 130271865
RESISTOR, AXIAL, 56 OHMS, 3W, 5% TOLERANCE, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 56 OHMS, 3W, 5% TOLERANCE, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 130271865
Product Name Resistor
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details