Panasonic Resistor, 470 Ohm, 3W, 5%, Axial; Resistance Panasonic ERG-3SJ471

Description
RESISTOR, 470 OHM, 3W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mmRoHS Compliant: Yes
Description
RESISTOR, 470 OHM, 3W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 470 Ohm, 3W, 5%, Axial; Resistance Panasonic - 52W8017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470 Ohm, 3W, 5%, Axial; Resistance Panasonic
52W8017
Resistor, 470 Ohm, 3W, 5%, Axial; Resistance Panasonic 52W8017
RESISTOR, 470 OHM, 3W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mmRoHS Compliant: Yes

RESISTOR, 470 OHM, 3W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W8017
Product Name Resistor, 470 Ohm, 3W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details