Panasonic Res, Metal Oxide, 47R, 5%, 3W, Axial; Resistance Panasonic ERG-3SJ470A

Description
RES, METAL OXIDE, 47R, 5%, 3W, AXIAL; Resistance:47ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RES, METAL OXIDE, 47R, 5%, 3W, AXIAL; Resistance:47ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Oxide, 47R, 5%, 3W, Axial; Resistance Panasonic - 52W8015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Oxide, 47R, 5%, 3W, Axial; Resistance Panasonic
52W8015
Res, Metal Oxide, 47R, 5%, 3W, Axial; Resistance Panasonic 52W8015
RES, METAL OXIDE, 47R, 5%, 3W, AXIAL; Resistance:47ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RES, METAL OXIDE, 47R, 5%, 3W, AXIAL; Resistance:47ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W8015
Product Name Res, Metal Oxide, 47R, 5%, 3W, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details