Panasonic Resistor ERG-3SJ272A

Description
RESISTOR,AXIAL,2.7KO HM,3W,5%,METAL OXIDE.. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR,AXIAL,2.7KO HM,3W,5%,METAL OXIDE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 101516141 - Radwell International
Willingboro, NJ, United States
Resistor
101516141
Resistor 101516141
RESISTOR,AXIAL,2.7KO HM,3W,5%,METAL OXIDE.. FREE 2 YEAR RADWELL WARRANTY

RESISTOR,AXIAL,2.7KOHM,3W,5%,METAL OXIDE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 101516141
Product Name Resistor
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details