Panasonic Resistor, 20 Ohm, 3W, 5%, Axial; Resistance Panasonic ERG-3SJ200

Description
RESISTOR, 20 OHM, 3W, 5%, AXIAL; Resistance:20ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes
Description
RESISTOR, 20 OHM, 3W, 5%, AXIAL; Resistance:20ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20 Ohm, 3W, 5%, Axial; Resistance Panasonic - 52W7905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20 Ohm, 3W, 5%, Axial; Resistance Panasonic
52W7905
Resistor, 20 Ohm, 3W, 5%, Axial; Resistance Panasonic 52W7905
RESISTOR, 20 OHM, 3W, 5%, AXIAL; Resistance:20ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes

RESISTOR, 20 OHM, 3W, 5%, AXIAL; Resistance:20ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7905
Product Name Resistor, 20 Ohm, 3W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 20 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details