Panasonic 3W Resistor ERG-3SJ153A

Description
Res Metal Oxide 15K Ohm 5% 3W ±300ppm/C Conformal Coated AXL Product overview: ERG-3SJ153A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-3SJ153A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 15K Ohm 5% 3W ±300ppm/C Conformal Coated AXL Product overview: ERG-3SJ153A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-3SJ153A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Resistor - 53-ERG-3SJ153A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Resistor
53-ERG-3SJ153A
3W Resistor 53-ERG-3SJ153A
Res Metal Oxide 15K Ohm 5% 3W ±300ppm/C Conformal Coated AXL Product overview: ERG-3SJ153A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-3SJ153A can be used for catalog matching and distributor lookup.

Res Metal Oxide 15K Ohm 5% 3W ±300ppm/C Conformal Coated AXL Product overview: ERG-3SJ153A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-3SJ153A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERG-3SJ153A
870940-ERG-3SJ153A
Through Hole Resistors - ERG-3SJ153A 870940-ERG-3SJ153A
Manufacturer: Panasonic Win Source Part Number: 870940-ERG-3SJ153A Series: ERG Operating Temperature Range: -55°C ~ 235°C Features: 15 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film Package: Axial Package: Reel - TR Part Status: Not For New Designs Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: P15KW-3TR, ERG3SJ153A, P15KW-3TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870940-ERG-3SJ153A
Series: ERG
Operating Temperature Range: -55°C ~ 235°C
Features: 15 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Package: Axial
Package: Reel - TR
Part Status: Not For New Designs
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: P15KW-3TR, ERG3SJ153A, P15KW-3TR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-3SJ153A 870940-ERG-3SJ153A
Product Name 3W Resistor Through Hole Resistors - ERG-3SJ153A
Resistance Range 15000 ohms
Tolerance 5 +/- %
Operating DC Voltage 700 volts
Operating AC Voltage 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details