Panasonic Resistor, 10Kohm, 3W, 5%, Axial; Resistance Panasonic ERG-3SJ103

Description
RESISTOR, 10KOHM, 3W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes
Description
RESISTOR, 10KOHM, 3W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10Kohm, 3W, 5%, Axial; Resistance Panasonic - 52W7827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 3W, 5%, Axial; Resistance Panasonic
52W7827
Resistor, 10Kohm, 3W, 5%, Axial; Resistance Panasonic 52W7827
RESISTOR, 10KOHM, 3W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes

RESISTOR, 10KOHM, 3W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7827
Product Name Resistor, 10Kohm, 3W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details