Panasonic Res, Metal Oxide, 10R, 5%, 3W, Axial; Resistance Panasonic ERG-3SJ100A

Description
RES, METAL OXIDE, 10R, 5%, 3W, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RES, METAL OXIDE, 10R, 5%, 3W, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Oxide, 10R, 5%, 3W, Axial; Resistance Panasonic - 52W7818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Oxide, 10R, 5%, 3W, Axial; Resistance Panasonic
52W7818
Res, Metal Oxide, 10R, 5%, 3W, Axial; Resistance Panasonic 52W7818
RES, METAL OXIDE, 10R, 5%, 3W, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RES, METAL OXIDE, 10R, 5%, 3W, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7818
Product Name Res, Metal Oxide, 10R, 5%, 3W, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details